Camden Electronics Ltd. Terminal Block, Socket, 4Pos, Th; Gender Camdenboss CTBP97HJ/4FL

Description
TERMINAL BLOCK, SOCKET, 4POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 4POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 4Pos, Th; Gender Camdenboss - 78Y6621 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 4Pos, Th; Gender Camdenboss
78Y6621
Terminal Block, Socket, 4Pos, Th; Gender Camdenboss 78Y6621
TERMINAL BLOCK, SOCKET, 4POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 4POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6621
Product Name Terminal Block, Socket, 4Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
GEE Turret Terminal Board - 15302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 12
Body Material Glass Epoxy
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSDXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details