Camden Electronics Ltd. Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss CTBP9350/9AO

Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss - 78Y6565 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
78Y6565
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss 78Y6565
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6565
Product Name Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details