Camden Electronics Ltd. Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss CTBP9350/7AO

Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss - 78Y6561 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
78Y6561
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss 78Y6561
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6561
Product Name Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9770 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details