Camden Electronics Ltd. Terminal Block, Pluggable, 10Pos; Pitch Spacing Camdenboss CTBP92VD/10R

Description
TERMINAL BLOCK, PLUGGABLE, 10POS; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos; Pitch Spacing Camdenboss - 78Y6346 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos; Pitch Spacing Camdenboss
78Y6346
Terminal Block, Pluggable, 10Pos; Pitch Spacing Camdenboss 78Y6346
TERMINAL BLOCK, PLUGGABLE, 10POS; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6346
Product Name Terminal Block, Pluggable, 10Pos; Pitch Spacing Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-02D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details