Camden Electronics Ltd. Multipurpose Enclosure, Abs/pc, Grey; Enclosure Type Camdenboss CSACTT004

Description
MULTIPURPOSE ENCLOSURE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:60mm; External Width - Metric:95mm; External Depth - Metric:155mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:60mm; External Width - Metric:95mm; External Depth - Metric:155mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs/pc, Grey; Enclosure Type Camdenboss - 36X2500 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs/pc, Grey; Enclosure Type Camdenboss
36X2500
Multipurpose Enclosure, Abs/pc, Grey; Enclosure Type Camdenboss 36X2500
MULTIPURPOSE ENCLOSURE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:60mm; External Width - Metric:95mm; External Depth - Metric:155mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:60mm; External Width - Metric:95mm; External Depth - Metric:155mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36X2500
Product Name Multipurpose Enclosure, Abs/pc, Grey; Enclosure Type Camdenboss
Length 2.36 inch (60 mm)
Width 3.74 inch (95 mm)
Depth 6.1 inch (155 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details