Camden Electronics Ltd. Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant Camdenboss CSACST005

Description
Enclosure, Universal, IP54, Multipurpose, 75 mm, 115 mm, 190 mm RoHS Compliant: Yes
Description
Enclosure, Universal, IP54, Multipurpose, 75 mm, 115 mm, 190 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss universal enclosure (part number 36X2495) is designed for multipurpose applications and meets the IP54 protection rating, ensuring resistance to dust and splashes of water. It is constructed from high-impact ABS material, compliant with UL94-V0 standards, which provides durability and excellent machining properties. The enclosure dimensions are 190 mm in length, 115 mm in width, and 75 mm in height, offering ample internal volume for various electronic components. It includes a base and lid, secured with four M3 machine screws, and features bevelled edges and curved side walls for a polished appearance. The operating temperature range is between -5°C and 80°C, making it suitable for a variety of environments. Additionally, it is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Camdenboss universal enclosure (part number 36X2495) is designed for multipurpose applications and meets the IP54 protection rating, ensuring resistance to dust and splashes of water. It is constructed from high-impact ABS material, compliant with UL94-V0 standards, which provides durability and excellent machining properties. The enclosure dimensions are 190 mm in length, 115 mm in width, and 75 mm in height, offering ample internal volume for various electronic components. It includes a base and lid, secured with four M3 machine screws, and features bevelled edges and curved side walls for a polished appearance. The operating temperature range is between -5°C and 80°C, making it suitable for a variety of environments. Additionally, it is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant Camdenboss - 36X2495 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant Camdenboss
36X2495
Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant Camdenboss 36X2495
Enclosure, Universal, IP54, Multipurpose, 75 mm, 115 mm, 190 mm RoHS Compliant: Yes

Enclosure, Universal, IP54, Multipurpose, 75 mm, 115 mm, 190 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36X2495
Product Name Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details