Camden Electronics Ltd. Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss CSACST002

Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:60mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:60mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss - 36X2492 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
36X2492
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss 36X2492
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:60mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:60mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36X2492
Product Name Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.36 inch (60 mm)
Depth 4.33 inch (110 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details