Camden Electronics Ltd. Mobile Case, Handheld, Abs, Grey; Enclosure Type Camdenboss CHHMC01GY

Description
MOBILE CASE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:28mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
MOBILE CASE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:28mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Case, Handheld, Abs, Grey; Enclosure Type Camdenboss - 99Y0795 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Case, Handheld, Abs, Grey; Enclosure Type Camdenboss
99Y0795
Mobile Case, Handheld, Abs, Grey; Enclosure Type Camdenboss 99Y0795
MOBILE CASE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:28mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

MOBILE CASE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:28mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0795
Product Name Mobile Case, Handheld, Abs, Grey; Enclosure Type Camdenboss
Length 1.1 inch (28 mm)
Width 2.4 inch (61 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details