The Fuse, Cartridge, Time Delay, 1A, 250Vac from Camdenboss is designed for applications requiring reliable overcurrent protection. It features a time delay characteristic, allowing it to withstand temporary overloads without blowing, which is beneficial in circuits with inrush currents. The fuse has a rated current of 1A and a voltage rating of 250Vac, making it suitable for various electronic devices and systems. Constructed with a glass cartridge and nickel-plated brass end caps, this fuse offers enhanced durability and vibration tolerance. It operates effectively within a temperature range of -55°C to +125°C and is compliant with RoHS regulations. The fuse has a breaking capacity of 100A, ensuring it can handle fault conditions safely. This product is ideal for engineers looking for a dependable fuse solution in their projects.
FUSE, CARTRIDGE, TIME DELAY, 1A, 250VAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 75AH8807 |
| Product Name | Fuse, Cartridge, Time Delay, 1A, 250Vac Rohs Compliant Camdenboss |
| Approvals / Standards | RoHS |