Camden Electronics Ltd. Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss CEAREPB04

Description
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:37.01mm; External Width - Metric:102mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:37.01mm; External Width - Metric:102mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss - 39X0087 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss
39X0087
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss 39X0087
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:37.01mm; External Width - Metric:102mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:37.01mm; External Width - Metric:102mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39X0087
Product Name Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss
Length 1.46 inch (37.01 mm)
Width 4.02 inch (102 mm)
Depth 7.48 inch (190 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details