Camden Electronics Ltd. Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss CDIC00002

Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss - 52X5892 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
52X5892
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss 52X5892
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52X5892
Product Name Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213561 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers