Camden Electronics Ltd. Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss CDIC00001

Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss - 55X2689 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
55X2689
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss 55X2689
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55X2689
Product Name Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details