Camden Electronics Ltd. Piface Relay+ Enclosure, Hips, Clear; For Use With Camdenboss CBRPP-RP-CLR

Description
PIFACE RELAY+ ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Board; External Height:35mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product RoHS Compliant: Yes
Datasheet
Description
PIFACE RELAY+ ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Board; External Height:35mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piface Relay+ Enclosure, Hips, Clear; For Use With Camdenboss - 31Y0693 - Newark, An Avnet Company
Chicago, IL, United States
Piface Relay+ Enclosure, Hips, Clear; For Use With Camdenboss
31Y0693
Piface Relay+ Enclosure, Hips, Clear; For Use With Camdenboss 31Y0693
PIFACE RELAY+ ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Board; External Height:35mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product RoHS Compliant: Yes

PIFACE RELAY+ ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Board; External Height:35mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene; Body Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31Y0693
Product Name Piface Relay+ Enclosure, Hips, Clear; For Use With Camdenboss
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
View Details