Camden Electronics Ltd. Enclosure, Polystyrene, Wht, Riot Board; For Use With Camdenboss CBDBRB-WHT

Description
ENCLOSURE, POLYSTYRENE, WHT, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, POLYSTYRENE, WHT, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polystyrene, Wht, Riot Board; For Use With Camdenboss - 83X7112 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polystyrene, Wht, Riot Board; For Use With Camdenboss
83X7112
Enclosure, Polystyrene, Wht, Riot Board; For Use With Camdenboss 83X7112
ENCLOSURE, POLYSTYRENE, WHT, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

ENCLOSURE, POLYSTYRENE, WHT, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7112
Product Name Enclosure, Polystyrene, Wht, Riot Board; For Use With Camdenboss
Length 3.13 inch (79.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers