OKW Enclosures, Inc. Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) A9067109F

Description
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) - 37K9300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures)
37K9300
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) 37K9300
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes

Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37K9300
Product Name Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583218 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details