Camden Electronics Ltd. Enclosure, Polystyrene, Blk, Riot Board; For Use With Camdenboss CBDBRB-BLK

Description
ENCLOSURE, POLYSTYRENE, BLK, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Description
ENCLOSURE, POLYSTYRENE, BLK, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polystyrene, Blk, Riot Board; For Use With Camdenboss - 83X7110 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polystyrene, Blk, Riot Board; For Use With Camdenboss
83X7110
Enclosure, Polystyrene, Blk, Riot Board; For Use With Camdenboss 83X7110
ENCLOSURE, POLYSTYRENE, BLK, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

ENCLOSURE, POLYSTYRENE, BLK, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7110
Product Name Enclosure, Polystyrene, Blk, Riot Board; For Use With Camdenboss
Length 3.13 inch (79.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details