FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:26.01mm; External Width - Metric:52mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 74M6364 |
| Product Name | Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss |
| Length | 1.02 inch (26.01 mm) |
| Width | 2.05 inch (52 mm) |
| Depth | 4.72 inch (120 mm) |
| Material | ABS; ABS |