PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:38.99mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 84X9886 |
| Product Name | Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss |
| Length | 1.54 inch (38.99 mm) |
| Width | 2.2 inch (56 mm) |
| Depth | 3.35 inch (85 mm) |
| Material | ABS; ABS |