Camden Electronics Ltd. Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2000/IP-BLK

Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss - 74M6358 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
74M6358
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss 74M6358
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6358
Product Name Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.1 inch (27.99 mm)
Width 2.05 inch (52 mm)
Depth 3.74 inch (95 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers