MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34M5240 |
| Product Name | Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss |
| Length | 1.06 inch (27 mm) |
| Width | 1.97 inch (50 mm) |
| Depth | 2.95 inch (75 mm) |
| Material | ABS; ABS |