Calpipe Industries, Inc. STAINLESS STEEL CONDUIT S62005CT00

Description
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironment s. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the labor-intensiveproce dures that come with PVC-coated installation. No special tools or complicated maintenance and repair procedures are required. In addition to the easeof installation and maintenance, stainless steel is 100% recyclable. Standard rigid conduit threads allow for trouble-free installations
Description
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironment s. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the labor-intensiveproce dures that come with PVC-coated installation. No special tools or complicated maintenance and repair procedures are required. In addition to the easeof installation and maintenance, stainless steel is 100% recyclable. Standard rigid conduit threads allow for trouble-free installations

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL CONDUIT - S62005CT00 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
STAINLESS STEEL CONDUIT
S62005CT00
STAINLESS STEEL CONDUIT S62005CT00
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironment s. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the labor-intensiveproce dures that come with PVC-coated installation. No special tools or complicated maintenance and repair procedures are required. In addition to the easeof installation and maintenance, stainless steel is 100% recyclable. Standard rigid conduit threads allow for trouble-free installations

CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironments. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the labor-intensiveprocedures that come with PVC-coated installation. No special tools or complicated maintenance and repair procedures are required. In addition to the easeof installation and maintenance, stainless steel is 100% recyclable. Standard rigid conduit threads allow for trouble-free installations

Supplier's Site

Technical Specifications

  Calpipe Industries, Inc.
Product Category Electrical Conduit
Product Number S62005CT00
Product Name STAINLESS STEEL CONDUIT
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details