Electri-Flex Company Type CBLA - Computer Blue Liquidtight Conduit

Description
Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70): Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas. Article 645.5(E) Listed and marked for direct burial and in poured concrete. Meets same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Data Centers, DataComm, Telecommunications
Request a Quote Datasheet
Description
Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70): Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas. Article 645.5(E) Listed and marked for direct burial and in poured concrete. Meets same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Data Centers, DataComm, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type CBLA - Computer Blue Liquidtight Conduit
Type CBLA - Computer Blue Liquidtight Conduit
Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70): Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas. Article 645.5(E) Listed and marked for direct burial and in poured concrete. Meets same specifications as Type LA. This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations. Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty” Hazardous Locations areas where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA 22.1 18-202 (4) (a) Zone 22: CSA 22.1 18-252 (1) (h) Markets: Data Centers, DataComm, Telecommunications

Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications.

Application:

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70):

  • Permitted for use in exposed or concealed locations.
  • Installations under raised floors in Data Processing Areas. Article 645.5(E)
  • Listed and marked for direct burial and in poured concrete.
  • Meets same specifications as Type LA.

This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1-18) as described in clause 12-1300 for dry, damp or wet locations.

  • Conforms to CSA C22.2 No. 56-17 Annex A “Heavy Duty”

Hazardous Locations areas where flexibility is necessary:

  • Class I Div 2: CSA 22.1 J18-152 (1) (i)
  • Class II Div 1: CSA 22.1 J18-204 (4) (b)
  • Class II Div 2: CSA 22.1 J18-254 (1) (h)
  • Class III Div 1: CSA 22.1 J18-304 (1) (f)
  • Class III Div 2: CSA 22.1 J18-354 (h)
  • Zone 2: CSA 22.1 18-152 (1) (h)
  • Zone 20: CSA 22.1 18-192 (3) (a)
  • Zone 21: CSA 22.1 18-202 (4) (a)
  • Zone 22: CSA 22.1 18-252 (1) (h)

Markets:

Data Centers, DataComm, Telecommunications

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type CBLA - Computer Blue Liquidtight Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 4 inch (102 mm)
Units English Size
View Details