Califia Lighting LED Lighting Fixtures C5000-C-TR

Description
LED Lighting Fixtures Coastline Series Trk Cool 6500K w/ Dimmer
Datasheet
Description
LED Lighting Fixtures Coastline Series Trk Cool 6500K w/ Dimmer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Fixtures
C5000-C-TR
LED Lighting Fixtures C5000-C-TR
LED Lighting Fixtures Coastline Series Trk Cool 6500K w/ Dimmer

LED Lighting Fixtures Coastline Series Trk Cool 6500K w/ Dimmer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number C5000-C-TR
Product Name LED Lighting Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 Lens Cap-Clear - 8677 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796116 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details