Califia Lighting Led Light Bar, Warm White, 304.8M, 160Lm, 4W; Light Color Califia B7100-W-S

Description
LED LIGHT BAR, WARM WHITE, 304.8M, 160LM, 4W; Light Color:Warm White; Lumen Output:160lm; Power Rating:4W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 304.8M, 160LM, 4W; Light Color:Warm White; Lumen Output:160lm; Power Rating:4W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 304.8M, 160Lm, 4W; Light Color Califia - 28W5043 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 304.8M, 160Lm, 4W; Light Color Califia
28W5043
Led Light Bar, Warm White, 304.8M, 160Lm, 4W; Light Color Califia 28W5043
LED LIGHT BAR, WARM WHITE, 304.8M, 160LM, 4W; Light Color:Warm White; Lumen Output:160lm; Power Rating:4W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 304.8M, 160LM, 4W; Light Color:Warm White; Lumen Output:160lm; Power Rating:4W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W5043
Product Name Led Light Bar, Warm White, 304.8M, 160Lm, 4W; Light Color Califia
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 846-CSL0406WBCW13Y1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 180 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241868-SML-H1505SIUGUBWTR - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers