ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-H1505SIUGUBWTR

Description
Win Source Part Number: 1241868-SML-H1505SIU GUBWTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2073-1,67-2073-2, SMLH1505SIUGUBWTR,67 -2073-6 Base Product Number: SML-H1505
Request a Quote Datasheet
Description
Win Source Part Number: 1241868-SML-H1505SIU GUBWTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2073-1,67-2073-2, SMLH1505SIUGUBWTR,67 -2073-6 Base Product Number: SML-H1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241868-SML-H1505SIUGUBWTR
Optoelectronics - LED Indication - Discrete 1241868-SML-H1505SIUGUBWTR
Win Source Part Number: 1241868-SML-H1505SIU GUBWTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2073-1,67-2073-2, SMLH1505SIUGUBWTR,67 -2073-6 Base Product Number: SML-H1505

Win Source Part Number: 1241868-SML-H1505SIUGUBWTR
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 350
Mounting: SMD (SMT)
Configuration: Common Cathode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue
Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue
Height (Max): 11.00mm
Package / Case: 2-SMD, 1505
Supplier Device Package: Surface Mounted Dome LED
Dimension: 6.51mm L x 6.51mm W
Lens Style: Round with Domed Top
Lens Size: 4.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2073-1,67-2073-2,SMLH1505SIUGUBWTR,67-2073-6
Base Product Number: SML-H1505

Buy Now Datasheet
LED; 5mm SMT Dome LED, RGB Milky White - 70127439 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5mm SMT Dome LED, RGB Milky White
70127439
LED; 5mm SMT Dome LED, RGB Milky White 70127439
Lumex OctoLEDs™ devices are the result of a manufacturing breakthrough which combines SMT convenience with through-hole T-5 mm LED size features. This is the 1st time that this high brightness level of up to 7,000 mcd (dependent on color) has ever been available from any conventional SMT LED running at the common If of 20 mA. Not only do these devices provide an off-the-board height of 11 mm (0.43 inches) and occupy a circuit board footprint of 6 mm x 6 mm (0.24 x 0.24 inches), but they are also available on standard 24 mm tape for automatic insertion. Lumex OctoLEDs are ideal for any design where there is a need to transition from through-hole to SMT technology, without sacrificing the light emission features of epoxy lenses! Features: •State-of-the-Art, High Brightness Chip Technology •Choice of Colors and Lens Finishes •Lead Frame / Lens Casting Reliability •Easy-to-Solder Leads, Tin Finish •Available Bulk or on Tape and Reel

Lumex OctoLEDs™ devices are the result of a manufacturing breakthrough which combines SMT convenience with through-hole T-5 mm LED size features. This is the 1st time that this high brightness level of up to 7,000 mcd (dependent on color) has ever been available from any conventional SMT LED running at the common If of 20 mA. Not only do these devices provide an off-the-board height of 11 mm (0.43 inches) and occupy a circuit board footprint of 6 mm x 6 mm (0.24 x 0.24 inches), but they are also available on standard 24 mm tape for automatic insertion. Lumex OctoLEDs are ideal for any design where there is a need to transition from through-hole to SMT technology, without sacrificing the light emission features of epoxy lenses!
Features:
•State-of-the-Art, High Brightness Chip Technology
•Choice of Colors and Lens Finishes
•Lead Frame / Lens Casting Reliability
•Easy-to-Solder Leads, Tin Finish
•Available Bulk or on Tape and Reel

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241868-SML-H1505SIUGUBWTR 70127439
Product Name Optoelectronics - LED Indication - Discrete LED; 5mm SMT Dome LED, RGB Milky White
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details