Cal Test Electronics, Inc. Adapter W/id Ring, 4Mm Inline Fuse, 1.5A; Gender Cal Test Electronics CT4140A-1.5A

Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 1.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1.5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes
Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 1.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1.5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter W/id Ring, 4Mm Inline Fuse, 1.5A; Gender Cal Test Electronics - 42AH1361 - Newark, An Avnet Company
Chicago, IL, United States
Adapter W/id Ring, 4Mm Inline Fuse, 1.5A; Gender Cal Test Electronics
42AH1361
Adapter W/id Ring, 4Mm Inline Fuse, 1.5A; Gender Cal Test Electronics 42AH1361
ADAPTER W/ID RING, 4MM INLINE FUSE, 1.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1.5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

ADAPTER W/ID RING, 4MM INLINE FUSE, 1.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1.5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH1361
Product Name Adapter W/id Ring, 4Mm Inline Fuse, 1.5A; Gender Cal Test Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details