Cal Test Electronics, Inc. RF and Wireless - Attenuators CT3353-20

Description
RF ATTENUATOR 20DB 50OHM BNC
Description
RF ATTENUATOR 20DB 50OHM BNC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CT3353-20 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3353-20
RF and Wireless - Attenuators CT3353-20
RF ATTENUATOR 20DB 50OHM BNC

RF ATTENUATOR 20DB 50OHM BNC

Supplier's Site
Attenuators - CT3353-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3353-20
Attenuators CT3353-20
RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 500W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 500W BNC In-Line Module

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CT3353-20 CT3353-20
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - RFSA2013TR7 - 1092157-RFSA2013TR7 - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0500 to 6 GHz
View Details
3 suppliers
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details