Cal Test Electronics, Inc. RF and Wireless - Attenuators CT3353-06

Description
RF ATTENUATOR 6DB 50OHM BNC
Description
RF ATTENUATOR 6DB 50OHM BNC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CT3353-06 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3353-06
RF and Wireless - Attenuators CT3353-06
RF ATTENUATOR 6DB 50OHM BNC

RF ATTENUATOR 6DB 50OHM BNC

Supplier's Site
Attenuators - CT3353-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3353-06
Attenuators CT3353-06
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CT3353-06 CT3353-06
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Jitter Attenuators - SI5342D-D07485-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details