Cal Test Electronics, Inc. RF and Wireless - Attenuators CT3353-03

Description
RF ATTENUATOR 3DB 50OHM BNC
Description
RF ATTENUATOR 3DB 50OHM BNC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CT3353-03 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3353-03
RF and Wireless - Attenuators CT3353-03
RF ATTENUATOR 3DB 50OHM BNC

RF ATTENUATOR 3DB 50OHM BNC

Supplier's Site
Attenuators - CT3353-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3353-03
Attenuators CT3353-03
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 500W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 500W BNC In-Line Module

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CT3353-03 CT3353-03
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-DAT-31A-SP+DKR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers