Cal-Chip Electronics Tantalum Capacitors TCMIA107CTLSR250

Description
TANT 20% 10V 100UF C LSR 250
Request a Quote Datasheet
Description
TANT 20% 10V 100UF C LSR 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIA107CTLSR250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA107CTLSR250TR-ND
Tantalum Capacitors 4713-TCMIA107CTLSR250TR-ND
TANT 20% 10V 100UF C LSR 250

TANT 20% 10V 100UF C LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA107CTLSR250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA107CTLSR250CT-ND
Tantalum Capacitors 4713-TCMIA107CTLSR250CT-ND
TANT 20% 10V 100UF C LSR 250

TANT 20% 10V 100UF C LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA107CTLSR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA107CTLSR250DKR-ND
Tantalum Capacitors 4713-TCMIA107CTLSR250DKR-ND
TANT 20% 10V 100UF C LSR 250

TANT 20% 10V 100UF C LSR 250

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIA107CTLSR250TR-ND 4713-TCMIA107CTLSR250DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details