Cal-Chip Electronics Tantalum Capacitors TCKIA107CTLSR100

Description
TANT 10% 10V 100UF C LSR 100
Request a Quote Datasheet
Description
TANT 10% 10V 100UF C LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA107CTLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107CTLSR100CT-ND
Tantalum Capacitors 4713-TCKIA107CTLSR100CT-ND
TANT 10% 10V 100UF C LSR 100

TANT 10% 10V 100UF C LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107CTLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107CTLSR100DKR-ND
Tantalum Capacitors 4713-TCKIA107CTLSR100DKR-ND
TANT 10% 10V 100UF C LSR 100

TANT 10% 10V 100UF C LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107CTLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107CTLSR100TR-ND
Tantalum Capacitors 4713-TCKIA107CTLSR100TR-ND
TANT 10% 10V 100UF C LSR 100

TANT 10% 10V 100UF C LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA107CTLSR100CT-ND 4713-TCKIA107CTLSR100DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details