Cal-Chip Electronics Ceramic Capacitors GMX31X7R475K50CT

Description
FLEXCAP 1206 X7R 4.7UF 10% 50V
Request a Quote Datasheet
Description
FLEXCAP 1206 X7R 4.7UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMX31X7R475K50CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX31X7R475K50CTTR-ND
Ceramic Capacitors 4713-GMX31X7R475K50CTTR-ND
FLEXCAP 1206 X7R 4.7UF 10% 50V

FLEXCAP 1206 X7R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX31X7R475K50CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX31X7R475K50CT-ND
Ceramic Capacitors 4713-GMX31X7R475K50CT-ND
FLEXCAP 1206 X7R 4.7UF 10% 50V

FLEXCAP 1206 X7R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX31X7R475K50CTDKR-ND - DigiKey
Thief River Falls, MN, United States
FLEXCAP 1206 X7R 4.7UF 10% 50V

FLEXCAP 1206 X7R 4.7UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMX31X7R475K50CTTR-ND 4713-GMX31X7R475K50CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details