Cal-Chip Electronics Ceramic Capacitors GMT31CG330J50NT4

Description
CAP1206 COG 33PF 5% 50V AECQ
Request a Quote Datasheet
Description
CAP1206 COG 33PF 5% 50V AECQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT31CG330J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT31CG330J50NT4TR-ND
Ceramic Capacitors 4713-GMT31CG330J50NT4TR-ND
CAP1206 COG 33PF 5% 50V AECQ

CAP1206 COG 33PF 5% 50V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31CG330J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT31CG330J50NT4CT-ND
Ceramic Capacitors 4713-GMT31CG330J50NT4CT-ND
CAP1206 COG 33PF 5% 50V AECQ

CAP1206 COG 33PF 5% 50V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31CG330J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 33PF 5% 50V AECQ

CAP1206 COG 33PF 5% 50V AECQ

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT31CG330J50NT4TR-ND 4713-GMT31CG330J50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers