Cal-Chip Electronics Ceramic Capacitors GMT21X7R823K50NT3

Description
CAP0805 X7R .082UF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0805 X7R .082UF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21X7R823K50NT3CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .082UF 10% 50V AEC

CAP0805 X7R .082UF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R823K50NT3TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .082UF 10% 50V AEC

CAP0805 X7R .082UF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R823K50NT3DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .082UF 10% 50V AEC

CAP0805 X7R .082UF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21X7R823K50NT3CT-ND 4713-GMT21X7R823K50NT3DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details