Cal-Chip Electronics Ceramic Capacitors GMT21CG560J100NT4

Description
CAP0805 COG 56 5% 100V AECQ
Request a Quote Datasheet
Description
CAP0805 COG 56 5% 100V AECQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG560J100NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 56 5% 100V AECQ

CAP0805 COG 56 5% 100V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG560J100NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 56 5% 100V AECQ

CAP0805 COG 56 5% 100V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG560J100NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 56 5% 100V AECQ

CAP0805 COG 56 5% 100V AECQ

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG560J100NT4CT-ND 4713-GMT21CG560J100NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details