Cal-Chip Electronics Ceramic Capacitors GMT21CG103J50NT3

Description
CAP0805 COG .01UPF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG .01UPF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG103J50NT3TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG103J50NT3TR-ND
Ceramic Capacitors 4713-GMT21CG103J50NT3TR-ND
CAP0805 COG .01UPF 5% 50V AEC

CAP0805 COG .01UPF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG103J50NT3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG103J50NT3CT-ND
Ceramic Capacitors 4713-GMT21CG103J50NT3CT-ND
CAP0805 COG .01UPF 5% 50V AEC

CAP0805 COG .01UPF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG103J50NT3DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG .01UPF 5% 50V AEC

CAP0805 COG .01UPF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG103J50NT3TR-ND 4713-GMT21CG103J50NT3DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details