Cal-Chip Electronics Ceramic Capacitors GMT02CG101J25NT15

Description
CAP0201 COG 100PF 5% 25V AEC
Request a Quote Datasheet
Description
CAP0201 COG 100PF 5% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02CG101J25NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 100PF 5% 25V AEC

CAP0201 COG 100PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG101J25NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 100PF 5% 25V AEC

CAP0201 COG 100PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG101J25NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 100PF 5% 25V AEC

CAP0201 COG 100PF 5% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02CG101J25NT15TR-ND 4713-GMT02CG101J25NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers