Cal-Chip Electronics Ceramic Capacitors GMC57X7R105K200NT

Description
CAP2225 X7R 1UF 10% 200V
Request a Quote Datasheet
Description
CAP2225 X7R 1UF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC57X7R105K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 200V

CAP2225 X7R 1UF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 200V

CAP2225 X7R 1UF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 200V

CAP2225 X7R 1UF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC57X7R105K200NTCT-ND 4713-GMC57X7R105K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details