Cal-Chip Electronics Ceramic Capacitors GMC55X7R226M50NT

Description
CAP2220 X7R 22UF 20% 50V
Request a Quote Datasheet
Description
CAP2220 X7R 22UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R226M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 22UF 20% 50V

CAP2220 X7R 22UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R226M50NTCT-ND
Ceramic Capacitors 4713-GMC55X7R226M50NTCT-ND
CAP2220 X7R 22UF 20% 50V

CAP2220 X7R 22UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X7R226M50NTTR-ND
Ceramic Capacitors 4713-GMC55X7R226M50NTTR-ND
CAP2220 X7R 22UF 20% 50V

CAP2220 X7R 22UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R226M50NTDKR-ND 4713-GMC55X7R226M50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details