Cal-Chip Electronics Ceramic Capacitors GMC55X5R226M25NT

Description
CAP2220 X5R 22UF 20% 25V
Request a Quote Datasheet
Description
CAP2220 X5R 22UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X5R226M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X5R 22UF 20% 25V

CAP2220 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X5R226M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X5R226M25NTTR-ND
Ceramic Capacitors 4713-GMC55X5R226M25NTTR-ND
CAP2220 X5R 22UF 20% 25V

CAP2220 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X5R226M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X5R226M25NTCT-ND
Ceramic Capacitors 4713-GMC55X5R226M25NTCT-ND
CAP2220 X5R 22UF 20% 25V

CAP2220 X5R 22UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X5R226M25NTDKR-ND 4713-GMC55X5R226M25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details