Cal-Chip Electronics Ceramic Capacitors GMC43X5R156M25NT

Description
CAP1812 X5R 15UF 20% 25V
Request a Quote Datasheet
Description
CAP1812 X5R 15UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R156M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R156M25NTCT-ND
Ceramic Capacitors 4713-GMC43X5R156M25NTCT-ND
CAP1812 X5R 15UF 20% 25V

CAP1812 X5R 15UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R156M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R156M25NTTR-ND
Ceramic Capacitors 4713-GMC43X5R156M25NTTR-ND
CAP1812 X5R 15UF 20% 25V

CAP1812 X5R 15UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R156M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 15UF 20% 25V

CAP1812 X5R 15UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R156M25NTCT-ND 4713-GMC43X5R156M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details