Cal-Chip Electronics Ceramic Capacitors GMC32X7R562K50NT

Description
CAP1210 X7R 5600PF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X7R 5600PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R562K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 5600PF 10% 50V

CAP1210 X7R 5600PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R562K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R562K50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R562K50NTCT-ND
CAP1210 X7R 5600PF 10% 50V

CAP1210 X7R 5600PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R562K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R562K50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R562K50NTTR-ND
CAP1210 X7R 5600PF 10% 50V

CAP1210 X7R 5600PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R562K50NTDKR-ND 4713-GMC32X7R562K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers