Cal-Chip Electronics Ceramic Capacitors GMC32X7R472K200NT

Description
CAP1210 X7R 4700PF 10% 200V
Request a Quote Datasheet
Description
CAP1210 X7R 4700PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R472K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 200V

CAP1210 X7R 4700PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R472K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 200V

CAP1210 X7R 4700PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R472K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 200V

CAP1210 X7R 4700PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R472K200NTCT-ND 4713-GMC32X7R472K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details