Cal-Chip Electronics Ceramic Capacitors GMC32X7R472K100NT

Description
CAP1210 X7R 4700PF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R 4700PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R472K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 100V

CAP1210 X7R 4700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R472K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 100V

CAP1210 X7R 4700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R472K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 4700PF 10% 100V

CAP1210 X7R 4700PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R472K100NTCT-ND 4713-GMC32X7R472K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details