Cal-Chip Electronics Ceramic Capacitors GMC32X7R106M16NT

Description
CAP1210 X7R 10UF 20% 16V
Request a Quote Datasheet
Description
CAP1210 X7R 10UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R106M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106M16NTCT-ND
Ceramic Capacitors 4713-GMC32X7R106M16NTCT-ND
CAP1210 X7R 10UF 20% 16V

CAP1210 X7R 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 10UF 20% 16V

CAP1210 X7R 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106M16NTTR-ND
Ceramic Capacitors 4713-GMC32X7R106M16NTTR-ND
CAP1210 X7R 10UF 20% 16V

CAP1210 X7R 10UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R106M16NTCT-ND 4713-GMC32X7R106M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers