Cal-Chip Electronics Ceramic Capacitors GMC32X5R476M6R3NT

Description
CAP1210 X5R 47UF 20% 6.3V
Request a Quote Datasheet
Description
CAP1210 X5R 47UF 20% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R476M6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 47UF 20% 6.3V

CAP1210 X5R 47UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R476M6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 47UF 20% 6.3V

CAP1210 X5R 47UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R476M6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 47UF 20% 6.3V

CAP1210 X5R 47UF 20% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R476M6R3NTTR-ND 4713-GMC32X5R476M6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details