Cal-Chip Electronics Ceramic Capacitors GMC32X5R226M10NT

Description
CAP1210 X5R 22UF 20% 10V
Request a Quote Datasheet
Description
CAP1210 X5R 22UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R226M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M10NTCT-ND
Ceramic Capacitors 4713-GMC32X5R226M10NTCT-ND
CAP1210 X5R 22UF 20% 10V

CAP1210 X5R 22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226M10NTTR-ND
Ceramic Capacitors 4713-GMC32X5R226M10NTTR-ND
CAP1210 X5R 22UF 20% 10V

CAP1210 X5R 22UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 22UF 20% 10V

CAP1210 X5R 22UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R226M10NTCT-ND 4713-GMC32X5R226M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers