Cal-Chip Electronics Ceramic Capacitors GMC32X5R225K100NT

Description
CAP1210 X5R 2.2UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X5R 2.2UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R225K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 2.2UF 10% 100V

CAP1210 X5R 2.2UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R225K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 2.2UF 10% 100V

CAP1210 X5R 2.2UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R225K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 2.2UF 10% 100V

CAP1210 X5R 2.2UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R225K100NTTR-ND 4713-GMC32X5R225K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers