Cal-Chip Electronics Ceramic Capacitors GMC31X7R823K50NT

Description
CAP1206 X7R .082UF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .082UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R823K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .082UF 10% 50V

CAP1206 X7R .082UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R823K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R823K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R823K50NTCT-ND
CAP1206 X7R .082UF 10% 50V

CAP1206 X7R .082UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R823K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R823K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R823K50NTTR-ND
CAP1206 X7R .082UF 10% 50V

CAP1206 X7R .082UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R823K50NTDKR-ND 4713-GMC31X7R823K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers