Cal-Chip Electronics Ceramic Capacitors GMC31X7R682K25NT

Description
CAP1206 X7R 6800PF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 6800PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R682K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 6800PF 10% 25V

CAP1206 X7R 6800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R682K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R682K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R682K25NTTR-ND
CAP1206 X7R 6800PF 10% 25V

CAP1206 X7R 6800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R682K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R682K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R682K25NTCT-ND
CAP1206 X7R 6800PF 10% 25V

CAP1206 X7R 6800PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R682K25NTDKR-ND 4713-GMC31X7R682K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers